EN
  • EN
  • DE

BD2651MWV-E2

Part No BD2651MWV-E2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Description UQFN 68/Power Management Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1187667-BD2651MWV-E2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD2651MWV-E2 CAD Model

Description

The BD2651MWV-E2 is a system power supply IC manufactured by Rohm Semiconductor. It is designed to provide efficient power management solutions for various electronic devices. This IC integrates multiple functions, including buck converters, LDO regulators, and reset functionality, into a single package, reducing the overall component count and board space required.

Applications

  • Power supply for microcontrollers
  • Power supply for IOT devices
  • Power management in handheld devices
  • Power supply for LCD panels

Features

  • Integrated Buck Converters: Highly efficient DC-DC conversion to step down voltage levels.
  • LDO Regulators: Provides stable and low-noise power to sensitive analog and digital circuits.
  • Reset Function: Monitors the supply voltage and generates a reset signal when voltage falls below a predefined threshold.
  • Overcurrent Protection: Prevents damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down operation when temperature exceeds a safe limit.
  • Small Package: Compact design allows for use in space-constrained applications.

Benefits

  • Reduced Component Count: Integration of multiple power management functions simplifies circuit design and reduces the bill of materials.
  • High Efficiency: Buck converters and LDO regulators ensure efficient power conversion, minimizing energy loss and extending battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage and ensure stable operation.
  • Simplified Design: Integration and protection features simplifies circuit design

Additional Details

The BD2651MWV-E2 typically operates within a specific input voltage range and provides various output voltage options, as per its datasheet. It offers a combination of buck converters and LDO regulators to cater to the different voltage requirements of the system. Package type and dimensions vary, so consult the datasheet for precise measurements and pinout information. The operating temperature range is also specified in the datasheet.

You May Also Be Interested in

Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Rohm Semiconductor
Lowest to $0.0644
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Hewlett Packard
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.2358

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess