EN
  • EN
  • DE

K4H511638DZCCC

Part No K4H511638DZCCC
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Number of Pins 60
RoHS Compliant
Win Source Part Number 1066700-K4H511638DZCCC
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H511638DZCCC CAD Model

Description

The K4H511638D-ZCCC is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) produced by Samsung. This memory component is organized as 32M x 16 bits x 4 banks, making it suitable for applications requiring high memory density and bandwidth. It is designed to offer improved performance and power efficiency compared to standard SDRAM.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Game consoles
  • Networking devices (routers, switches)
  • Digital TVs and set-top boxes

Features

  • High Memory Density: 512Mb capacity for storing large amounts of data.
  • DDR Technology: Provides double the data transfer rate of standard SDRAM, enhancing performance.
  • Four Internal Banks: Allows simultaneous access to different memory sections, improving efficiency.
  • Operating Frequency: Operates at a specific clock frequency, ensuring synchronous data transfer.
  • Low Power Consumption: Designed for power efficiency, making it suitable for portable devices.
  • Package Type: Available in a specific package type (e.g., FBGA) to meet different design requirements.

Benefits

  • Enhanced System Performance: Faster data transfer rates improve overall system responsiveness.
  • Increased Memory Capacity: Provides ample memory space for demanding applications and large datasets.
  • Improved Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Efficient Multitasking: Four-bank architecture allows efficient multitasking and concurrent memory access.
  • Stable Operation: Ensures reliable performance across a range of operating conditions.

Additional Details

The K4H511638D-ZCCC is designed to comply with JEDEC standards for DDR SDRAM, ensuring compatibility with a broad range of systems. It incorporates features like auto-refresh and power-down modes to optimize power usage. This memory chip is crucial in systems requiring high memory bandwidth and capacity for applications such as gaming, video processing, and data analysis. Its robust design and efficient operation make it a reliable choice for various electronic devices.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
ON Semiconductor
Lowest to $0.1379

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess