EN
  • EN
  • DE

LT1782IS5#TRPBF

Part No LT1782IS5#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 225KHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 225kHz
Current - Input Bias 8nA
Voltage - Input Offset 500μV
Operating Supply Current 45μA
Channel Output Current 30mA
Supply Voltage - Operating 2.5 V to 18 V, ±1.25 V to 9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 129626-LT1782IS5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1782IS5#TRPBF CAD Model

Description

Product Overview: LT1782IS5#TRPBF

The LT1782IS5#TRPBF is a high-performance, low-power operational amplifier (op-amp) designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This op-amp is particularly notable for its combination of low voltage operation and low noise, making it an ideal choice for battery-powered and portable applications where power efficiency and signal integrity are critical.

Key Features

  • Power Efficiency: The device operates on a supply voltage range from 1.8V to 36V, ensuring compatibility with a variety of power sources and enabling use in energy-conscious applications.
  • Low Noise Performance: With its low input noise voltage, the LT1782IS5#TRPBF ensures high-fidelity signal amplification, crucial for sensitive instrumentation and audio applications.
  • High Output Drive: Capable of delivering a substantial output current, this op-amp can drive heavier loads without compromising performance.
  • Stability: Designed for stability with capacitive loads, the LT1782IS5#TRPBF is robust in various circuit configurations, enhancing its versatility in complex designs.
  • Package: The device comes in a TSOT-23 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the LT1782IS5#TRPBF allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Sensor Amplifiers
  • Audio Electronics
  • Analog Filters
  • Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that the LT1782IS5#TRPBF meets the highest standards of quality and reliability. The device is RoHS compliant, adhering to environmental standards and regulations. It is supplied in tape and reel packaging, designated by the #TRPBF suffix, which facilitates efficient assembly processes for high-volume production.

In conclusion, the LT1782IS5#TRPBF from Linear Technology stands as a testament to the company's commitment to providing high-quality, reliable, and efficient components for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess