EN
  • EN
  • DE

LT1780CSW#TR

Part No LT1780CSW#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828510-LT1780CSW#TR
Ultra Librarian 3D Model Ultra Librarian LT1780CSW#TR CAD Model

Description

The LT1780CSW#TR from Linear Technology is a high-performance, low-power RS232 transceiver with integrated charge pump circuitry for single-ended data transmission. This device is designed to meet the requirements of the EIA/TIA-232-F and V.28/V.24 specifications, even at a low power supply of 3.3V, making it ideal for portable or compact communication devices.

Key Features

  • Supply Voltage: Operates from a single 3.3V supply, which is beneficial for battery-operated and power-sensitive applications.
  • Data Rate: Capable of data rates up to 120kbps, providing efficient and reliable serial communication for a variety of digital systems.
  • Low Power Consumption: Features a low-power shutdown mode that reduces power consumption to 10µA, maximizing battery life in portable systems.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS232 voltage levels (+/-10V) from a single 3.3V supply, eliminating the need for multiple power sources.
  • ESD Protection: Equipped with enhanced electrostatic discharge (ESD) protection up to ±10kV, ensuring robust performance in harsh environments.
  • Driver/Receiver Channels: Includes two drivers and two receivers, allowing full-duplex communication for serial data transfer.
  • Package: Available in a widebody SOIC-16 package, designated by the 'SW' suffix, suitable for surface-mount technology (SMT) assembly.
  • Tape and Reel: The '#TR' designation indicates that the device is provided in tape and reel packaging, which is optimized for automated pick-and-place assembly processes.

Applications

The LT1780CSW#TR is versatile and can be used in a wide range of applications, including:

  • Portable or handheld devices
  • Notebook and laptop computers
  • Battery-powered equipment
  • Point-of-sale (POS) terminals
  • Peripheral devices and interfaces

In conclusion, the LT1780CSW#TR by Linear Technology is a reliable and efficient solution for designers looking to implement RS232 communications in their systems with minimal power draw and a high degree of protection against ESD events.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3701 $58.9608
20+ $6.0476 $120.9520
30+ $5.8582 $175.7460
41+ $5.6687 $232.4167
53+ $5.4805 $290.4665
71+ $4.9134 $348.8514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess