EN
  • EN
  • DE

LT1771EMS8#TR

Part No LT1771EMS8#TR
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94145-LT1771EMS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1771EMS8#TR CAD Model

Description

LT1771EMS8#TR - Step-Down Switching Regulator from Linear Technology

The LT1771EMS8#TR is a high performance step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. This component is part of the LT1771 series and is packaged in an MSOP-8 package, suitable for surface mount technology, and comes in tape and reel form for automated assembly processes.

This switching regulator operates at a switching frequency of up to 500kHz, which allows for a smaller inductor and capacitors, resulting in a compact power supply solution. The device can handle input voltages from 2.5V to 25V, making it versatile for various systems that require a stable and efficient power supply. It is capable of delivering output currents up to 1.5A, which suits a range of medium-power applications.

The LT1771EMS8#TR features a current mode PWM design, providing excellent line and load regulation, as well as a stable operation with a wide range of output capacitors and inductors. Its current mode operation also provides fast transient response and excellent loop stability. Additionally, it has a low dropout operation, which is critical for applications running on battery power, where maximizing efficiency is crucial.

This regulator includes a range of built-in protection features, such as overcurrent protection, thermal shutdown, and a programmable undervoltage lockout, ensuring the safety and reliability of the device under various conditions. The LT1771EMS8#TR is also designed to operate in Burst Mode®, which reduces quiescent current and improves efficiency at light loads, making it an energy-efficient choice for battery-powered applications.

With its robust design, the LT1771EMS8#TR is suitable for a wide array of applications, including portable devices, automotive electronics, telecommunications, and industrial systems. Its high-frequency operation and surface-mount package make it an ideal choice for space-constrained applications that require a high-efficiency power supply solution.

Overall, the LT1771EMS8#TR from Linear Technology is a reliable and versatile step-down switching regulator that offers a compact, efficient, and high-performance solution for a variety of power conversion needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess