EN
  • EN
  • DE

LT1735IGN

Part No LT1735IGN
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94000-LT1735IGN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1735IGN CAD Model

Description

Product Overview: LT1735IGN

The LT1735IGN is a versatile and robust high voltage step-up DC/DC converter designed by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This component is specifically engineered to cater to a wide range of applications requiring efficient power conversion and regulation.

Key Features

  • Wide Input Voltage Range: The LT1735IGN operates over a broad input voltage range, making it suitable for various applications from single-cell batteries to fixed 12V or 24V systems.
  • Adjustable Switching Frequency: Its switching frequency can be programmed between 100kHz to 500kHz or synchronized to an external clock, allowing for flexibility in design optimization.
  • High Output Voltage: This converter is capable of generating output voltages up to 34V, which is ideal for applications such as LCD bias supply and automotive systems.
  • Current Mode Control: The LT1735IGN features current mode control for fast transient response and excellent loop stability.
  • Robust Protection Features: It includes a variety of protection features such as overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

  • Telecommunications
  • Automotive systems
  • Portable electronics
  • Industrial controls
  • Medical devices

Package and Quality

The LT1735IGN is available in a 16-pin narrow SSOP package, which is designed to occupy minimal board space while providing excellent thermal performance. Linear Technology ensures that each device meets rigorous quality and performance standards, making the LT1735IGN a reliable choice for designers seeking a high-performance power solution.

Conclusion

With its combination of features and proven performance, the LT1735IGN from Linear Technology stands out as a superior choice for engineers who require a high voltage step-up DC/DC converter that is both powerful and adaptable to a variety of demanding applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $6.0684
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6941 $53.5528
19+ $5.4926 $104.3594
29+ $5.3209 $154.3061
39+ $5.1493 $200.8227
51+ $4.9777 $253.8627
68+ $4.4627 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,464 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess