The TBA810AS from STMicroelectronics is a monolithic integrated circuit designed for use as a low frequency class B amplifier. It is a versatile component that has been engineered to provide reliable performance in various audio applications. This IC is particularly well-suited for portable audio devices, television sound systems, and small radio receivers where space is at a premium and efficiency is key.
Key Features
- Amplifier Type: The TBA810AS operates as a class B audio amplifier, offering a balance between efficiency and linearity, making it ideal for general audio amplification needs.
- Power Supply: It can operate within a wide range of power supply voltages, typically from 3V to 16V, accommodating various types of applications and ensuring flexibility in design.
- Output Power: The IC is capable of delivering up to 7 watts of output power, providing sufficient volume for most small to medium-sized audio environments.
- Low Distortion: Designed to produce a clear audio output, the TBA810AS boasts low harmonic distortion, which is essential for maintaining the integrity of the audio signal.
- Thermal Protection: The device includes an internal thermal shutdown mechanism, which protects it from overheating and potential damage, thereby increasing its reliability and lifespan.
- Compact Package: The TBA810AS comes in a compact package, making it easy to integrate into space-constrained designs without compromising performance.
Applications
The TBA810AS is suitable for a wide range of audio applications. It can be used in:
- Portable audio players
- Small public address systems
- Television and monitor audio systems
- Battery-powered audio devices
- DIY audio projects
With its combination of power, clarity, and versatility, the TBA810AS from STMicroelectronics is an excellent choice for designers looking to create compact audio solutions without compromising on quality or performance.