EN
  • EN
  • DE

LT1634BIS8-5#PBF

Part No LT1634BIS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Current - Cathode 15μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136432-LT1634BIS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-5#PBF CAD Model

Description

The LT1634BIS8-5#PBF is a precision shunt voltage reference from Linear Technology, designed to offer a stable and reliable reference voltage for a wide range of applications. This component is part of the LT1634 series, which is renowned for its high accuracy, low power consumption, and excellent temperature stability.

Key Features:

  • Precision Reference: The LT1634BIS8-5#PBF provides a 5V output with an initial accuracy of 0.05% and a temperature coefficient of 10ppm/°C, ensuring precise voltage regulation for demanding applications.
  • Low Power Consumption: With a quiescent current of only 10µA (max), this device is ideal for battery-powered and energy-efficient systems.
  • Wide Operating Current Range: It operates over a wide current range from 20µA to 20mA, providing flexibility in various circuit designs.
  • Temperature Stability: The LT1634BIS8-5#PBF offers excellent stability over the entire industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • No External Capacitor Required: This voltage reference does not require an external capacitor to be stable, simplifying circuit design and reducing component count.
  • Robust Package: Housed in an 8-lead SOIC package, the LT1634BIS8-5#PBF is designed for easy integration into a variety of electronic systems.

Applications:

  • High Precision Data Converters
  • Portable Instrumentation
  • Battery Management
  • Industrial Process Control Systems
  • Automotive Electronics
  • Medical Devices

The LT1634BIS8-5#PBF is a trusted choice for engineers who require a stable voltage reference that combines high precision with low power operation. Whether used in portable devices or industrial equipment, this voltage reference from Linear Technology ensures consistent performance and reliability for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1426 $51.4278
8+ $14.0657 $112.5256
12+ $13.6262 $163.5144
16+ $13.1866 $210.9856
20+ $12.7471 $254.9420
27+ $11.4284 $308.5668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess