EN
  • EN
  • DE

LT1634AIS8-5#PBF

Part No LT1634AIS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 35μVp-p
Current - Cathode 15μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058516-LT1634AIS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1634AIS8-5#PBF CAD Model

Description

The LT1634AIS8-5#PBF is a high-precision, micropower shunt voltage reference designed and manufactured by Linear Technology, a trusted name in the field of analog integrated circuits. This robust component offers a fixed 5V output with an impressive initial accuracy of 0.1% and a low temperature coefficient of 10ppm/°C, ensuring stable and reliable performance across a wide range of environmental conditions.

Key Features

  • High Accuracy: The device boasts an initial accuracy of 0.1%, making it suitable for precision applications where voltage stability is critical.
  • Low Temperature Coefficient: With a temperature coefficient of only 10ppm/°C, the LT1634AIS8-5#PBF maintains its accuracy over a broad temperature range.
  • Low Operating Current: The shunt voltage reference operates with a minimal quiescent current, typically 20μA, which is ideal for battery-powered and portable applications.
  • Wide Operating Range: It can function effectively with shunt currents ranging from 20μA to 20mA, providing flexibility in a variety of circuit configurations.
  • No Output Capacitor Required: This voltage reference does not require an output capacitor to be stable, simplifying design and reducing component count.
  • Reverse-Battery Protection: The component is protected against reverse battery installation, ensuring durability and longevity.

Applications

The LT1634AIS8-5#PBF is versatile and can be used in an array of applications, including precision data conversion, battery-powered equipment, and industrial control systems. Its high accuracy and stability make it an excellent choice for A/D and D/A converters, portable instrumentation, and automotive electronics where consistent performance is necessary.

Package Information

The device is housed in an 8-lead SOIC package, which is not only compact but also suitable for surface-mount technology (SMT), facilitating integration into a wide variety of electronic assemblies. The product's part number includes a PBF suffix, indicating that it is lead-free and RoHS compliant, aligning with environmental standards and regulations.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4347 $50.8694
5+ $20.8695 $104.3475
8+ $20.2174 $161.7392
11+ $19.5652 $215.2172
14+ $18.9130 $264.7820
18+ $16.9565 $305.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess