EN
  • EN
  • DE

MAX6160ESA+

Part No MAX6160ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 12.4V
Output Current 1mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Noise - 10Hz to 10kHz 500μVp-p
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 130μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 145247-MAX6160ESA+
Ultra Librarian 3D Model Ultra Librarian MAX6160ESA+ CAD Model

Description

Maxim Integrated MAX6160ESA+ Voltage Reference

The MAX6160ESA+ is a high-quality, precision voltage reference from Maxim Integrated, known for its stability and low noise performance. This component is an essential building block in many electronic systems where accurate voltage reference is crucial, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various measurement and control systems.

Encased in an 8-pin NSOIC package, the MAX6160ESA+ offers a series-mode voltage reference with a fixed output voltage of 5V. What sets this device apart is its impressive temperature coefficient, typically just 50ppm/°C, which ensures reliable and consistent performance over a wide temperature range from -40°C to +85°C. This feature is particularly important in applications that are exposed to varying environmental conditions, as it guarantees that the output voltage remains stable and precise.

The device boasts a low dropout voltage, making it suitable for systems with a tight power supply headroom. With a minimum operating current of 120µA and a maximum of 12mA, the MAX6160ESA+ is versatile and can be used in both low-power and standard applications. Additionally, the low output noise of 15µV RMS (10Hz to 100kHz) contributes to its suitability for precision applications where noise can be a critical factor.

Another notable feature of the MAX6160ESA+ is its excellent load regulation of 12µV/mA, which ensures that the output voltage remains unaffected by changes in the load current. This characteristic is vital for maintaining accuracy in systems where the load may vary during operation.

The MAX6160ESA+ also offers short-circuit protection, adding an extra layer of security to the design. Engineers can rely on this device for a stable voltage reference source that combines high precision with robust protection features.

In summary, the Maxim Integrated MAX6160ESA+ is a premium choice for designers looking for a stable, low-noise, and precise voltage reference for their electronic applications. Its performance and reliability make it an indispensable component in ensuring the accuracy and consistency of many electronic systems.

You May Also Be Interested in

Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess