EN
  • EN
  • DE

LT1634AIS8-2.5#PBF

Part No LT1634AIS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 0.01mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 50mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Current - Cathode 8μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780576-LT1634AIS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1634
Introduction Date June 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1634AIS8-2.5#PBF CAD Model

Description

The LT1634AIS8-2.5#PBF is a precision shunt voltage reference from Linear Technology, renowned for its high accuracy and stability. This voltage reference component is designed to maintain a fixed voltage of 2.5V, which serves as a reference for various applications in analog and digital circuits.

Key Features

  • Precision Reference: The LT1634AIS8-2.5#PBF offers a precise 2.5V output with an initial accuracy of 0.05% and temperature coefficient as low as 10ppm/°C, ensuring reliable performance over a wide range of temperatures.
  • Low Dropout Voltage: It operates with a very low dropout voltage, making it suitable for battery-powered applications where the supply voltage is close to the output voltage.
  • Wide Operating Current Range: This device can operate over a wide current range from 20μA to 20mA, providing flexibility in a variety of design configurations.
  • Stable with Capacitive Loads: The LT1634AIS8-2.5#PBF is stable with capacitive loads, ensuring consistent performance in applications that involve dynamic load conditions.
  • Low Output Noise: With low output noise, this voltage reference is ideal for precision applications such as data conversion, instrumentation, and portable devices.

Applications

The LT1634AIS8-2.5#PBF is versatile and can be used in a variety of applications, including:

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Precision power supplies
  • Portable instrumentation
  • Industrial and automotive electronics

Package and Quality

This component comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronic equipment.

Conclusion

Overall, the LT1634AIS8-2.5#PBF is a reliable and precise voltage reference that offers excellent performance for critical applications requiring a stable reference voltage. Its combination of accuracy, stability, and versatility makes it an ideal choice for designers and engineers looking to enhance the precision of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess