EN
  • EN
  • DE

LT1629CG

Part No LT1629CG
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027515-LT1629CG
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1629CG CAD Model

Description

The LT1629CG is a high-performance, triple output DC/DC converter integrated circuit from Linear Technology, designed to cater to a wide array of power supply requirements. This versatile component is ideal for applications requiring multiple voltage rails with high efficiency and tight regulation.

Key Features

  • Triple Output Channels: The device features three independent outputs, providing flexibility in powering complex systems.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various battery technologies and input power sources.
  • High Efficiency: With its advanced design, the LT1629CG achieves high conversion efficiency, reducing power loss and heat dissipation.
  • Tight Regulation: It provides excellent line and load regulation, ensuring stable output voltages even under varying input conditions and load demands.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimize performance for specific applications and to avoid critical noise-sensitive frequency bands.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC from damage due to excessive heat.
  • Durable Construction: Housed in a robust 36-lead SSOP package, the LT1629CG is built to withstand challenging industrial environments.

Applications

The LT1629CG is well-suited for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Industrial power supplies
  • Automotive electronics
  • Portable devices
  • Medical equipment

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1629CG is no exception. Each unit is rigorously tested to ensure it meets the highest performance standards. With Linear Technology's reputation, designers can confidently integrate the LT1629CG into their systems, expecting a long operational life and consistent performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess