EN
  • EN
  • DE

LT1627CS8

Part No LT1627CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93868-LT1627CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1627CS8 CAD Model

Description

Introducing the LT1627CS8 from Linear Technology

The LT1627CS8 is a state-of-the-art, high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices. This powerful component is housed in a compact SO-8 package, making it an excellent choice for space-constrained applications that require efficient power management.

At the heart of the LT1627CS8 is a high-efficiency design that ensures minimal power loss during operation. The device is capable of delivering a continuous output current up to 1.5A, making it suitable for a wide range of applications, from portable devices to embedded systems. With a wide input voltage range of 3.6V to 25V, the LT1627CS8 can accommodate various power sources, including single-cell lithium-ion batteries or multi-cell battery stacks.

The LT1627CS8 features a fixed frequency of 150kHz, which allows for a balanced trade-off between efficiency and component size. By using a constant switching frequency, the device simplifies noise filtering and reduces electromagnetic interference (EMI), a critical consideration in sensitive electronic equipment. Additionally, the fixed frequency operation enables the use of small, low-cost inductors and capacitors, further minimizing the overall footprint of the power supply design.

One of the key advantages of the LT1627CS8 is its high efficiency, which can reach up to 96%. This remarkable efficiency reduces heat generation and extends battery life in portable applications. Moreover, the device features a low dropout operation, ensuring optimal performance even when the input voltage is close to the output voltage, which is particularly useful during battery discharge cycles.

The LT1627CS8 also includes a range of built-in protection features, such as overcurrent protection, thermal shutdown, and a soft-start capability to prevent inrush current at startup. These features enhance the reliability and longevity of the regulator, as well as the overall safety of the system it powers.

In summary, the LT1627CS8 from Linear Technology is a versatile, efficient, and reliable solution for your power regulation needs. Its combination of high efficiency, compact size, and robust protection features make it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess