The LT1530CS8-2.5 is a high-performance, constant-frequency, pulse width modulation (PWM) step-up DC/DC converter manufactured by Linear Technology, now part of Analog Devices. This integrated circuit is designed to provide a compact and efficient power conversion solution for a wide range of applications requiring a fixed 2.5V output voltage from a lower voltage input.
Key Features:
- Fixed Output Voltage: The device provides a stable 2.5V output, which is ideal for consistent power supply requirements.
- High Switching Frequency: The LT1530CS8-2.5 operates at a constant 500kHz frequency, allowing for the use of small, low-cost inductors and capacitors, thereby reducing the overall solution size and cost.
- High Efficiency: With its advanced design, the LT1530CS8-2.5 achieves high efficiency, which minimizes heat generation and extends battery life in portable applications.
- Low Shutdown Current: The quiescent current is low, and the shutdown current is under 1μA, which is beneficial for battery-powered devices.
- Soft-Start Feature: This function limits the inrush current at startup, providing a smoother transition to normal operation and enhancing system reliability.
- Internal Compensation: The device includes internal compensation, which reduces the number of external components required and simplifies the design process.
Applications:
The LT1530CS8-2.5 is suitable for a variety of applications, including:
- Portable Electronics
- GPS Devices
- Digital Cameras
- Medical Instruments
- Wireless Modems
- Handheld Computers
Package and Availability:
The device is available in an 8-lead SO package, denoted by the 'CS8' suffix in the part number, which is designed for surface-mount technology (SMT). The compact size and leaded package make it easy to integrate into various circuit designs.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from Analog Devices.