EN
  • EN
  • DE

LT1505CG#TRPBF

Part No LT1505CG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 3 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 24V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 123039-LT1505CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1505CG#TRPBF CAD Model

Description

Linear Technology's LT1505CG#TRPBF Battery Charging Controller

The LT1505CG#TRPBF is a sophisticated and versatile battery charging controller designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular component is tailored for precision charging of multiple battery chemistries, making it an ideal choice for a wide range of applications including portable computers, handheld devices, and industrial equipment.

Key Features:

  • Flexible Chemistry Support: The LT1505CG#TRPBF is capable of charging lithium-ion (Li-Ion), nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lead-acid batteries. This flexibility allows designers to use the same charging controller across different platforms, simplifying design and inventory management.
  • High-Efficiency Operation: With its high-efficiency design, the LT1505CG#TRPBF ensures minimal power loss during the charging process, leading to faster charge times and reduced heat generation.
  • Programmable Charge Current: The charge current can be precisely set according to the specific requirements of the battery being charged, providing a tailored and safe charging profile for each battery type.
  • Multiple Charging Stages: The charging process is controlled through multiple stages, including preconditioning, constant current, and constant voltage phases, which helps to maximize battery life and performance.
  • Integrated Safety Features: The controller includes multiple safety features such as overvoltage protection, thermal shutdown, and charge status indication, ensuring reliable and secure operation.

Technical Specifications:

  • Input Voltage Range: 10V to 28V
  • Charge Current: Up to 1.5A
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Tape and Reel for Automated Assembly
  • Standards Compliance: RoHS

The LT1505CG#TRPBF is packaged in a compact form factor, making it suitable for space-constrained applications. It is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. With its robust design and comprehensive feature set, the LT1505CG#TRPBF from Linear Technology stands out as a high-quality solution for any application requiring reliable battery charging control.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8969 $65.6907
7+ $17.9667 $125.7669
10+ $17.4053 $174.0530
14+ $16.8438 $235.8132
18+ $16.2823 $293.0814
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess