EN
  • EN
  • DE

LT1498CS8#TRPBF

Part No LT1498CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10.5MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 10.5MHz
Current - Input Bias 250nA
Voltage - Input Offset 200μV
Operating Supply Current 1.8mA
Channel Output Current 30mA
Supply Voltage - Operating 2.2 V to 36 V, ±1.1 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020272-LT1498CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1498CS8#TRPBF CAD Model

Description

LT1498CS8#TRPBF - High-Speed, Low-Power Dual Operational Amplifier

The LT1498CS8#TRPBF is a precision dual operational amplifier from Linear Technology, now part of Analog Devices, which combines a high slew rate and bandwidth with low power consumption and low input bias currents. This operational amplifier is an excellent choice for a wide range of applications, including telecommunications, test equipment, and sensor interfaces.

Key Features:

  • High Slew Rate: The LT1498CS8#TRPBF boasts a high slew rate of 10V/μs, which allows it to respond quickly to changes in input signals. This makes it ideal for fast signal processing applications.
  • Wide Bandwidth: With a gain bandwidth product of 7MHz, this op-amp can handle a broad range of frequencies, ensuring accurate signal amplification in high-speed systems.
  • Low Power Consumption: Despite its high-speed performance, the LT1498CS8#TRPBF consumes a low amount of power, with a supply current of just 2.5mA per amplifier. This is particularly beneficial for battery-powered or energy-sensitive designs.
  • Low Input Bias Currents: The input bias currents are typically 250pA, which is low enough to not significantly affect the signal integrity, especially in high-impedance applications.
  • Rail-to-Rail Output Swing: The output can swing within a few millivolts of the supply rails, maximizing the dynamic range in single-supply operations.
  • Single or Dual Supply Operation: It can operate from a single supply of 2.7V to 36V or a dual supply of ±2.7V to ±18V, providing flexibility in various circuit configurations.

Applications:

  • Active Filters
  • Photodiode Amplifiers
  • Buffer Amplifiers
  • Telecommunications Systems
  • Data Acquisition Systems
  • Medical Instrumentation

The LT1498CS8#TRPBF is packaged in an 8-lead narrow SOIC package, which allows for a compact footprint on PCBs. Its extended temperature range from -40°C to 85°C ensures reliable performance across various environmental conditions. Whether you're designing for precision signal processing or low-power, portable applications, the LT1498CS8#TRPBF operational amplifier is a versatile and high-performance solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6030 $51.6180
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess