EN
  • EN
  • DE

LT1484IS8

Part No LT1484IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020125-LT1484IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1484IS8 CAD Model

Description

The LT1484IS8 from Linear Technology is a sophisticated low power differential bus transceiver designed for multipoint data transmission standard RS485 and RS422 applications. This transceiver is characterized by its low power requirements and its ability to operate in harsh environments, making it an ideal choice for industrial, networking, and telecommunications systems.

Key Features

  • Low Power Operation: The LT1484IS8 is designed for energy-efficient operation, which is critical for battery-powered and power-sensitive applications.
  • High Speed: Capable of data rates up to 2.5Mbps, this transceiver can handle high-speed data communication with ease.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage to the device in extreme temperature conditions.
  • Robust Bus Fault Protection: Withstands up to ±60V on the transceiver bus pins, providing reliability and stability in challenging electrical environments.
  • Extended Common-Mode Range: The LT1484IS8 features a wide common-mode range of -7V to 12V, allowing for flexible use in various systems with different ground potentials.

Product Specifications

Parameter Value
Package Type 8-Lead Plastic SOIC
Operating Temperature -40°C to 85°C
Supply Voltage 4.75V to 5.25V
Quiescent Current 600µA
Driver Output Voltage (VOD) 1.5V minimum
Receiver Input Sensitivity ±200mV

The LT1484IS8 is available in an 8-Lead Plastic SOIC package, ensuring easy integration into your design with standard surface mount technology. Its industrial-grade operating temperature range of -40°C to 85°C guarantees performance in extreme conditions.

Whether you are designing a sophisticated industrial control system, a robust communication network, or a high-performance data acquisition system, the LT1484IS8 from Linear Technology stands as a reliable and efficient solution for your RS485/RS422 communication needs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess