EN
  • EN
  • DE

LT1470SL

Part No LT1470SL
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 302626-LT1470SL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1470SL CAD Model

Description

Introducing the LT1470SL from Linear Technology

Linear Technology presents the LT1470SL, a state-of-the-art switching regulator that is designed to cater to a wide array of power supply applications. This innovative component is a testament to Linear Technology's commitment to delivering high-performance power management solutions that meet the evolving needs of modern electronics.

Key Features of the LT1470SL

  • High Efficiency: The LT1470SL boasts a high efficiency rate, which makes it an ideal choice for battery-operated devices where energy conservation is paramount. Its ability to minimize power loss during operation extends battery life and reduces heat generation.
  • Versatile Input Voltage Range: This regulator can accommodate a wide input voltage range, allowing it to be used in various applications without the need for additional voltage regulation components.
  • Adjustable Output Voltage: With the LT1470SL, users have the flexibility to set the output voltage to their desired level, ensuring compatibility with different circuits and system requirements.
  • Compact Design: The LT1470SL comes in a compact package, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of circuit board real estate.
  • Thermal Protection: To ensure reliability and longevity, the LT1470SL features built-in thermal protection that prevents damage due to overheating. This safety feature is critical in maintaining the performance and integrity of both the regulator and the overall system.

Applications

The versatility of the LT1470SL makes it an excellent choice for a broad range of applications. It is particularly well-suited for portable devices, telecommunications equipment, and industrial systems where efficient power conversion is essential. Its adjustable output voltage also makes it a prime candidate for use in custom power supply designs where specific voltage levels are required.

Conclusion

Linear Technology's LT1470SL is a robust and versatile switching regulator that offers designers a high level of performance and flexibility. Whether you're developing a new portable device, upgrading a telecommunications system, or designing a custom power solution, the LT1470SL is engineered to meet your needs with reliability and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess