EN
  • EN
  • DE

LT1461CIS8-2.5#PBF

Part No LT1461CIS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC / V-Ref Precision 2.5V 50mA Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780475-LT1461CIS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-2.5#PBF CAD Model

Description

Product Overview: LT1461CIS8-2.5#PBF

The LT1461CIS8-2.5#PBF is a precision low dropout voltage reference from Linear Technology, now part of Analog Devices, renowned for their high-quality and reliable components in the field of analog and mixed-signal processing. This voltage reference is encased in a robust 8-lead SOIC package, designed to offer a fixed 2.5V output with exceptional stability and accuracy over both time and temperature variations.

Key Features

  • High Accuracy: The LT1461 series boasts an impressive initial accuracy, making it suitable for precision applications where voltage stability is critical.
  • Low Temperature Coefficient: With a very low temperature coefficient, this device maintains its accuracy across a wide range of operating temperatures, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The LT1461CIS8-2.5#PBF is characterized by its low dropout voltage, which allows the reference to remain stable with minimal difference between the supply voltage and the output voltage.
  • Low Noise: This voltage reference features low output noise, an essential attribute for sensitive electronic applications, such as precision data conversion and measurement systems.
  • Long-Term Stability: Designed for longevity, the LT1461 offers excellent long-term stability, a testament to its high-quality design and manufacturing process.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various applications and ensuring flexibility in system design.

Applications

The LT1461CIS8-2.5#PBF is ideal for a multitude of applications where precision voltage reference is necessary. These include but are not limited to:

  • High-resolution analog-to-digital and digital-to-analog converters (ADCs/DACs)
  • Precision instrumentation
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1461CIS8-2.5#PBF voltage reference adheres to stringent standards, providing reliable performance in critical applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations. This makes it a suitable choice for eco-conscious applications and those requiring RoHS compliance.

Overall, the LT1461CIS8-2.5#PBF stands out as a superior choice for designers seeking a high-performance, stable, and reliable voltage reference solution.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4684 $52.0260
36+ $2.8459 $102.4524
55+ $2.7569 $151.6295
75+ $2.6680 $200.1000
97+ $2.5791 $250.1727
130+ $2.3123 $300.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess