EN
  • EN
  • DE

LT1461AIS8-3#PBF

Part No LT1461AIS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC / V-Ref Precision 3V 50mA Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 100mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.5 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780467-LT1461AIS8-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461AIS8-3#PBF CAD Model

Description

Product Overview: LT1461AIS8-3#PBF

The LT1461AIS8-3#PBF is a high-precision, low-dropout voltage reference from Linear Technology, now part of Analog Devices. This robust component is designed to provide a stable and accurate reference voltage for high-performance analog and digital circuits. It is ideal for precision data converters, portable instrumentation, and industrial control systems where stability and reliability are paramount.

Key Features

  • Output Voltage: The device provides a fixed 3V output, suitable for a wide range of applications.
  • High Accuracy: It boasts an initial accuracy of ±0.05% and temperature coefficient of 10ppm/°C max, ensuring precise voltage regulation over a broad temperature range.
  • Low Dropout Voltage: The low dropout performance allows for efficient operation even with minimal difference between the input and output voltages.
  • Low Noise: With a low output noise of only 20µV RMS, it is an excellent choice for sensitive applications requiring a quiet voltage source.
  • Stable with Capacitive Loads: The LT1461 is stable with capacitive loads up to 10µF, providing versatility in various design topologies.
  • Long-Term Stability: It demonstrates excellent long-term stability, which is critical for maintaining performance over the lifespan of the product.
  • Package: The component comes in a robust 8-lead SOIC package, ensuring ease of integration into various circuit designs.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range from -40°C to +125°C, accommodating diverse environmental conditions.

Applications

The LT1461AIS8-3#PBF is versatile and can be used in a variety of applications, including:

  • Precision Data Systems
  • Battery-Powered Equipment
  • Industrial Controls
  • Automotive Electronics
  • Portable Instrumentation

With its combination of precision, stability, and reliability, the LT1461AIS8-3#PBF voltage reference from Linear Technology is an essential component for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4816 $58.9632
5+ $24.1901 $120.9505
7+ $23.4341 $164.0387
9+ $22.6782 $204.1038
12+ $21.9223 $263.0676
16+ $19.6544 $314.4704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess