EN
  • EN
  • DE

LT1034IZ-1.2#PBF

Part No LT1034IZ-1.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V/7V TO92-3 / V-Ref Precision 1.225V 20mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Output Voltage 1.225V, 7V
Output Current 20mA
Tolerance ±1.2%
Temperature Coefficient 40ppm/°C, -
Noise - 0.1Hz to 10Hz 4μVp-p
Current - Cathode 20μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780158-LT1034IZ-1.2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1034
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1034IZ-1.2#PBF CAD Model

Description

LT1034IZ-1.2#PBF - Precision Micropower Dual Tracking Voltage Reference

The LT1034IZ-1.2#PBF is a high-precision, dual tracking voltage reference component produced by Linear Technology, a leading manufacturer in the field of analog integrated circuits. This device is specifically designed to offer a stable and accurate reference voltage of -1.2V, which is essential for various electronic applications that require precise voltage control and regulation.

Constructed with advanced design techniques and high-quality materials, the LT1034IZ-1.2#PBF boasts a low dynamic impedance and excellent temperature stability. It is ideally suited for battery-powered equipment due to its micropower operation, consuming a mere 20μA of supply current, which significantly extends battery life.

The LT1034IZ-1.2#PBF comes in a robust through-hole TO-92 package, ensuring easy integration into a wide range of electronic circuits. Its operating temperature range from -40°C to 85°C allows for reliable performance in various environmental conditions, making it a versatile choice for both commercial and industrial applications.

Key features of the LT1034IZ-1.2#PBF include:

  • Precision Reference Voltage: Provides a stable -1.2V output with a high level of accuracy.
  • Low Power Consumption: Ideal for portable and battery-powered devices due to its micropower operation.
  • Temperature Stability: Maintains consistent performance over a wide temperature range, ensuring reliability in diverse operating conditions.
  • Low Dynamic Impedance: Ensures stable voltage output even with varying load conditions.
  • Wide Operating Temperature Range: Suitable for both commercial and industrial environments.
  • Through-Hole TO-92 Package: Provides ease of use and compatibility with standard PCB layouts.

Applications for the LT1034IZ-1.2#PBF are diverse and include precision data converters, portable instrumentation, battery management systems, and power supplies. Its reliability and precision make it an essential component for engineers and designers looking to create high-performance electronic systems.

With its combination of low power consumption, high precision, and robust packaging, the LT1034IZ-1.2#PBF from Linear Technology stands out as a superior choice for meeting the stringent requirements of advanced electronic designs.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess