EN
  • EN
  • DE

LT1461ACS8-3#PBF

Part No LT1461ACS8-3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.04% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 100mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.5V ~ 20V
Current - Supply 70μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LT1461
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814111-LT1461ACS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-3#PBF CAD Model

Description

The LT1461ACS8-3#PBF is a high-precision voltage reference component designed and manufactured by Linear Technology. This device is known for its low noise, high accuracy, and long-term stability, making it an ideal choice for precision data conversion systems in high-end industrial, automotive, and consumer electronics applications where consistent and reliable voltage references are critical.

Key Features:

  • Output Voltage: The LT1461ACS8-3#PBF offers a fixed 3.0V output, which is trimmed to high accuracy.
  • Low Drift: It features an extremely low temperature coefficient, typically 10ppm/°C, ensuring minimal voltage variation over a wide temperature range.
  • High Output Accuracy: Initial accuracy is specified at ±0.05%, providing a precise reference voltage right out of the box.
  • Low Noise: This device boasts an impressively low output noise without the need for any additional noise-reduction external components.
  • Stable with Capacitive Loads: The LT1461 is stable with capacitive loads up to 10,000µF, which is beneficial for applications requiring a clean and stable voltage under varying load conditions.
  • Wide Operating Temperature Range: It operates over a wide temperature range, from -40°C to +125°C, accommodating diverse environmental conditions.
  • Long-Term Stability: The long-term stability of the output voltage is ensured through rigorous design and manufacturing processes.
  • Package: The device comes in an 8-lead SOIC package, which is suitable for surface-mount technology and occupies minimal board space.

Applications:

  • Precision Data Conversion
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Portable Instrumentation
  • Automotive Electronics
  • Medical Devices
  • Industrial Control Systems

The LT1461ACS8-3#PBF from Linear Technology is a reliable and high-performance solution for systems that require an accurate and stable voltage reference. Its robust design and high-quality performance parameters ensure that it meets the stringent requirements of a wide range of precision electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess