EN
  • EN
  • DE

LT1460KCS3-5#TRPBF

Part No LT1460KCS3-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.5%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 240μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 113729-LT1460KCS3-5#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-5#TRPBF CAD Model

Description

Product Overview: LT1460KCS3-5#TRPBF

The LT1460KCS3-5#TRPBF is a high-precision, low-power, series voltage reference IC from Linear Technology. This device is designed to offer a stable and precise reference voltage over a wide range of environmental and operational conditions. It is an essential component for various applications that require accurate voltage regulation, such as data acquisition systems, portable instrumentation, and medical devices.

Key Features

  • Output Voltage: The LT1460KCS3-5#TRPBF provides a fixed output voltage of 5V, making it suitable for many standard 5V applications.
  • High Accuracy: This voltage reference boasts a high degree of accuracy, ensuring reliable performance in precision applications.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT1460KCS3-5#TRPBF maintains its output stability across a wide temperature range, making it ideal for environments with varying temperatures.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which allows it to function correctly even when the input voltage is close to the output voltage.
  • Wide Operating Range: It supports a broad input voltage range, providing flexibility in various power supply configurations.
  • Package Type: The LT1460KCS3-5#TRPBF comes in a surface-mount SOT-23 package, which is suitable for compact circuit designs.
  • Long-Term Stability: It offers excellent long-term stability, ensuring consistent performance over the lifespan of the product.

Applications

The LT1460KCS3-5#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • High-precision data converters
  • Portable test instruments
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Medical equipment

Linear Technology's commitment to quality ensures that the LT1460KCS3-5#TRPBF is a reliable choice for designers looking for a stable voltage reference source. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for critical applications where voltage precision is paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8432 $54.7456
18+ $5.6149 $101.0682
28+ $5.4395 $152.3060
38+ $5.2640 $200.0320
50+ $5.0885 $254.4250
66+ $4.5622 $301.1052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess