EN
  • EN
  • DE

LT1460KCS3-3.3#TRPBFG

Part No LT1460KCS3-3.3#TRPBFG
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302622-LT1460KCS3-3.3#TRPBFG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1460KCS3-3.3#TRPBFG CAD Model

Description

Linear Technology LT1460KCS3-3.3#TRPBFG Precision Voltage Reference

The LT1460KCS3-3.3#TRPBFG is a high-precision voltage reference component from Linear Technology, designed to offer a stable and precise reference voltage for various electronic applications. This product is a part of the LT1460 series, which is renowned for its low noise, high accuracy, and long-term stability, making it an ideal choice for high-performance analog circuits.

Key Features:

  • Reference Voltage: 3.3V with a precision tolerance.
  • Low Temperature Coefficient: Ensures minimal voltage variation over temperature changes.
  • Low Noise: Provides a clean reference signal, crucial for sensitive electronics.
  • High Output Accuracy: Maintains consistent performance, which is vital for precision applications.
  • Long-Term Stability: Reliable performance over the lifespan of the component.
  • Supply Voltage Range: Wide range that allows for flexible usage in different circuit designs.
  • Output Current Capability: Sufficient to drive various loads and maintain a stable reference.
  • Package: Compact SOT-23 package, suitable for space-constrained applications.

Applications:

The LT1460KCS3-3.3#TRPBFG is versatile and can be used in a multitude of electronic systems, including but not limited to:

  • Data Acquisition Systems
  • Precision Instrumentation
  • Automotive Electronics
  • Battery-Powered Equipment
  • A/D and D/A Converters
  • Portable Test Equipment

Quality and Reliability:

Linear Technology ensures that the LT1460KCS3-3.3#TRPBFG meets the highest quality standards. Each component is rigorously tested for performance and reliability, ensuring that it can withstand the demands of critical applications. The product is also available in tape and reel packaging, denoted by the TR suffix, which facilitates automated pick-and-place manufacturing processes.

With its exceptional performance characteristics, the LT1460KCS3-3.3#TRPBFG from Linear Technology stands out as a superior choice for designers looking for a reliable and accurate voltage reference in their electronic designs.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess