EN
  • EN
  • DE

LT1460JCS3-5#TRPBF

Part No LT1460JCS3-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 240μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058299-LT1460JCS3-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-5#TRPBF CAD Model

Description

Linear Technology's LT1460JCS3-5#TRPBF Precision Voltage Reference

The LT1460JCS3-5#TRPBF is a high-performance, precision voltage reference component from Linear Technology, a brand known for its reliable and durable electronic components. This particular model is engineered to provide a stable and precise 5V output, which is essential for various applications in the field of electronics where voltage accuracy is critical.

Key Features

  • Output Voltage: The device offers a precise 5V reference voltage, which is crucial for ensuring accurate performance in digital and analog circuits.
  • Temperature Stability: With its excellent temperature stability, the LT1460JCS3-5#TRPBF ensures consistent performance over a wide range of operating temperatures, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows this voltage reference to maintain its accuracy even with minimal difference between the supply voltage and the output voltage, providing flexibility in power supply design.
  • Package: It comes in a compact SOT-23 package, which is ideal for space-constrained applications without compromising on performance.
  • Long-Term Stability: The LT1460JCS3-5#TRPBF exhibits excellent long-term stability, which is a testament to its high-quality design and manufacturing process, ensuring reliability over the lifespan of the product.

Applications

The LT1460JCS3-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Reliability and Performance

Linear Technology's commitment to quality is evident in the LT1460JCS3-5#TRPBF, with its robust design ensuring reliable operation even under stringent conditions. Its precision voltage reference capability makes it an indispensable component in any system that demands high accuracy and stability.

Whether you are designing a sophisticated measurement instrument or a robust industrial control system, the LT1460JCS3-5#TRPBF from Linear Technology is an excellent choice for maintaining precise voltage levels and ensuring the overall integrity of your electronic system.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess