EN
  • EN
  • DE

LT6656BCS6-2.5#PBF

Part No LT6656BCS6-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT6656 - PRECISION SERIES VOLTAG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Series -
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 80µVrms
Voltage - Input 3V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1378926-LT6656BCS6-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6656BCS6-2.5#PBF CAD Model

Description

The LT6656BCS6-2.5#PBF is a high-precision, low-power voltage reference from Linear Technology, an Analog Devices company. This component offers a fixed 2.5V output with an initial accuracy of 0.05% and a low temperature coefficient of 10ppm/°C, making it an excellent choice for precision applications.

Key Features

  • High Accuracy: The LT6656BCS6-2.5#PBF provides an initial accuracy of 0.05%, ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Temperature Drift: With a temperature coefficient of only 10ppm/°C, this voltage reference maintains its precision across a wide range of operating temperatures.
  • Low Dropout Voltage: The device operates with a minimal difference between the supply voltage and the output voltage, enhancing its efficiency in low-voltage applications.
  • Long-Term Stability: Designed for long-term reliability, this voltage reference demonstrates excellent stability over time.
  • Wide Operating Range: The LT6656BCS6-2.5#PBF functions optimally over a supply voltage range of 2.7V to 5.5V, accommodating a variety of power supplies and conditions.
  • Compact Package: Available in a small SOT-23 package, this component is ideal for space-constrained applications.

Applications

The LT6656BCS6-2.5#PBF is versatile and can be used in a range of precision applications, including:

  • Data conversion systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Linear Technology is committed to producing high-quality components that meet rigorous industry standards. The LT6656BCS6-2.5#PBF is no exception, offering dependable performance and durability for critical applications where precision is paramount. With its robust design and Linear Technology's reputation for excellence, this voltage reference is a solid choice for engineers and designers seeking a reliable solution for their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3292 $58.3044
15+ $6.8343 $102.5145
23+ $6.6207 $152.2761
32+ $6.4071 $205.0272
41+ $6.1936 $253.9376
55+ $5.5528 $305.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess