EN
  • EN
  • DE

LT1460HCS3-5#TRPBF

Part No LT1460HCS3-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 240μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058294-LT1460HCS3-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-5#TRPBF CAD Model

Description

Product Overview: LT1460HCS3-5#TRPBF

The LT1460HCS3-5#TRPBF is a precision, low power, low dropout voltage reference from Linear Technology. It is a part of LT1460 series, which is renowned for its high accuracy and stability across a wide range of environmental conditions. This particular model offers a fixed 5V output and comes in a compact SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: The device provides a precise 5V reference voltage, which is crucial for various analog and digital circuits that require a stable voltage reference.
  • Accuracy: With an initial accuracy of ±0.05%, the LT1460HCS3-5#TRPBF ensures reliable performance for precision applications.
  • Temperature Stability: It features excellent temperature stability, with only 10ppm/°C drift, making it reliable over a wide temperature range.
  • Low Dropout Voltage: The low dropout performance allows the reference to operate with a minimal difference between the input and output voltages, enhancing efficiency in low headroom applications.
  • Low Power: It consumes a low quiescent current, which is ideal for battery-powered and energy-sensitive systems.
  • Package Type: Packaged in a small SOT-23 package, it is designed for compact PCB layouts and can be easily integrated into a variety of electronic designs.

Applications

The LT1460HCS3-5#TRPBF is versatile and can be used in a multitude of applications where a stable reference voltage is critical. These include:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-operated equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LT1460HCS3-5#TRPBF meets high standards of performance and reliability. Each device undergoes rigorous testing to guarantee it performs to specifications under varying conditions. This voltage reference is an excellent choice for designers who require a dependable and consistent voltage source for their high-precision electronic circuits.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8103 $61.6721
16+ $7.2291 $115.6656
25+ $7.0032 $175.0800
35+ $6.7772 $237.2020
45+ $6.5514 $294.8130
59+ $5.8736 $346.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess