EN
  • EN
  • DE

LT1460GIZ-5#PBF

Part No LT1460GIZ-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V TO92-3 / V-Ref Precision 5V 40mA 3-Pin TO-92 Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Bulk
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 40mA
Tolerance ±0.25%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V ~ 20 V
Operating Supply Current 225μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 780459-LT1460GIZ-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460GIZ-5#PBF CAD Model

Description

Product Overview: LT1460GIZ-5#PBF

The LT1460GIZ-5#PBF is a precision, low power, 5V bandgap voltage reference from Linear Technology, a renowned leader in high-performance analog integrated circuits. This component is designed to offer a stable and accurate reference voltage for various applications, including data conversion, power supply control, and precision measurement systems.

Key Features

  • High Accuracy: With an initial accuracy of ±0.05%, the LT1460 provides a precise voltage reference for critical applications where voltage accuracy is paramount.
  • Low Temperature Coefficient: The device exhibits an excellent temperature coefficient, ensuring minimal deviation across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The LT1460 operates with a low dropout voltage, which enables it to maintain its accuracy even when the supply voltage is close to the output voltage, enhancing its flexibility in circuit design.
  • Low Power Consumption: It is optimized for energy efficiency, which is critical for battery-powered and portable applications, ensuring longer operational life without compromising performance.
  • Stable with Capacitive Loads: This voltage reference is stable with capacitive loads, which is beneficial in applications where the load conditions can vary or are unpredictable.

Applications

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Power supply monitoring
  • Precision current sources

Product Specifications

The LT1460GIZ-5#PBF comes in a TO-92 package and is specified for operation from -40°C to 85°C. Its output voltage is trimmed to 5V with a maximum output current of 20mA. The device features a no-load quiescent current of 125µA and up to 140µA under full load, making it an excellent choice for power-sensitive applications.

With its combination of high accuracy, low power consumption, and stability under varying conditions, the LT1460GIZ-5#PBF is an ideal choice for engineers and designers looking for a reliable voltage reference source. Its robustness and versatility make it well-suited for a wide array of precision electronic applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess