The LT1460EIS8-2.5#TR is a high-precision, micropower voltage reference component from Linear Technology, now part of Analog Devices. It is designed to provide a stable and accurate reference voltage for high-performance analog circuits. This particular model provides a 2.5V output, making it suitable for a wide range of applications, including A/D and D/A converters, portable battery-powered devices, and precision power supplies.
Key Features:
- Output Voltage: 2.5V fixed
- Initial Accuracy: High precision with low deviation
- Temperature Coefficient: Excellent stability over temperature with a low ppm/°C rating
- Supply Current: Micropower operation, ideal for battery-powered applications
- Package: Comes in an 8-lead SOIC package suitable for surface mounting
- Tape and Reel: The #TR designation indicates that this component is provided in tape and reel packaging for automated assembly processes.
Performance Benefits:
The LT1460EIS8-2.5#TR is known for its low dynamic impedance and excellent transient response, making it a robust choice for systems that demand high stability and low noise. Its micropower operation ensures minimal power consumption, extending the life of portable and battery-powered devices without sacrificing performance.
Applications:
This voltage reference can be used in a diverse array of applications that require a precise reference voltage. Some common applications include:
- Precision data converters
- Portable instrumentation
- Battery management systems
- Industrial control systems
Reliability and Quality:
Linear Technology's commitment to high-quality and reliable components is evident in the LT1460EIS8-2.5#TR. It is designed to meet stringent requirements, ensuring a long operational life and consistent performance in even the most demanding environments.
Whether you're designing for industrial, commercial, or high-end consumer markets, the LT1460EIS8-2.5#TR provides the accuracy and stability needed for your precision voltage applications.