EN
  • EN
  • DE

LT1460DCS8-5#TRPBF

Part No LT1460DCS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 40mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V ~ 20 V
Operating Supply Current 225μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780454-LT1460DCS8-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-5#TRPBF CAD Model

Description

Linear Technology

The LT1460DCS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This particular product offers a fixed output voltage of 5V, which is maintained with an impressive degree of accuracy over a wide range of operating conditions.

Key Features

  • Output Voltage: Precisely regulated 5V output, ideal for various applications requiring a stable reference voltage.
  • Low Drift: Exhibits minimal voltage drift over time, ensuring consistent performance.
  • High Accuracy: Offers outstanding accuracy, making it suitable for precision applications.
  • Temperature Stability: Maintains its accuracy across a broad temperature range, making it reliable in diverse environments.
  • Low Noise: Designed to produce a minimal amount of noise, contributing to the stability of the overall system.
  • Supply Voltage Range: Operates efficiently across a range of supply voltages.
  • Package: Available in a DCS8 package, which is compact and suitable for space-constrained applications.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Applications

The LT1460DCS8-5#TRPBF is a versatile component that can be used in a variety of electronic circuits and systems. It is particularly useful for precision data conversion in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and high-precision instrumentation. Additionally, it serves as a stable reference in power supply circuits and battery-operated devices.

Reliability and Quality

Linear Technology ensures that each LT1460DCS8-5#TRPBF voltage reference is subjected to rigorous testing and quality control measures. This ensures that each component delivers consistent performance and adheres to the highest standards of reliability.

Ordering Information

The product is available with the part number LT1460DCS8-5#TRPBF, where the suffix 'TRPBF' indicates tape and reel packaging and lead-free composition. When ordering, ensure that this precise part number is referenced to avoid any confusion or mismatches with other similar components.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1533 $51.6792
57+ $1.7668 $100.7076
88+ $1.7116 $150.6208
121+ $1.6564 $200.4244
157+ $1.6012 $251.3884
209+ $1.4356 $300.0404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess