EN
  • EN
  • DE

LT1009CLPE3

Part No LT1009CLPE3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Current - Cathode 400μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057574-LT1009CLPE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1009CLPE3 CAD Model

Description

The LT1009CLPE3 is a precision voltage reference component manufactured by Texas Instruments, renowned for its stability and reliability across a wide range of applications. This low-power device is designed to maintain a precise voltage output, making it an essential part of many electronic circuits.

Key Features

  • Stable Voltage: The LT1009CLPE3 provides a stable 2.5V output, with an impressive accuracy level that ensures consistent performance.
  • Low Temperature Coefficient: It boasts a low temperature coefficient, minimizing the variation in output voltage with changes in temperature, thus making it suitable for temperature-sensitive applications.
  • Wide Operating Current Range: This voltage reference can operate over a wide current range, providing flexibility in a variety of circuit designs.
  • Low Dynamic Impedance: The dynamic impedance is kept low, which helps in maintaining output voltage stability in the face of changing load conditions.

Applications

The LT1009CLPE3 is versatile in its applications, including but not limited to:

  • Power supply monitoring
  • Digital voltmeters
  • Precision current sources
  • Portable instrumentation
  • Analog-to-digital and digital-to-analog converters

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.2% Temperature Coefficient 20ppm/°C Operating Current 0.4mA to 10mA Package Type TO-92

The LT1009CLPE3 is packaged in a TO-92 package, a widely used packaging for small semiconductor devices. Its three-lead configuration makes it easy to integrate into a wide range of electronic systems. Texas Instruments' commitment to quality ensures that the LT1009CLPE3 is a reliable choice for maintaining precise voltage levels in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess