EN
  • EN
  • DE

LT1460DCS8-5#PBF

Part No LT1460DCS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 225μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 020266-LT1460DCS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-5#PBF CAD Model

Description

Linear Technology's LT1460DCS8-5#PBF Precision Voltage Reference

The LT1460DCS8-5#PBF is a high-precision voltage reference component produced by Linear Technology, a company known for its high-quality and reliable integrated circuits. This voltage reference is a crucial part of many electronic systems, providing a stable reference voltage that ensures accurate analog-to-digital conversions, stable power supplies, and precise control systems.

This specific model, the LT1460DCS8-5#PBF, is part of the LT1460 series that offers a fixed 5V output with an impressive initial accuracy of ±0.05% and temperature stability of ±10ppm/°C guaranteed over the full operating temperature range. The device is capable of sourcing up to 20mA and sinking up to 20mA, making it versatile for a wide range of applications.

The LT1460DCS8-5#PBF is encapsulated in an 8-lead SO package, which is suitable for surface mount technology and occupies minimal space on a printed circuit board. Its low dropout performance and good transient response make it an excellent choice for battery-powered devices, where power efficiency is critical.

Key features of the LT1460DCS8-5#PBF include:

  • Fixed 5V Output Voltage
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: ±10ppm/°C
  • Output Current Capability: ±20mA
  • Low Dropout Voltage
  • Low Output Noise: 20µV<sub>RMS
  • Supply Voltage Range: 4.65V to 20V
  • No Output Capacitor Required
  • Stable with Capacitive Loads

Applications that benefit from the LT1460DCS8-5#PBF include high-precision data acquisition systems, portable instrumentation, and industrial control systems. Its high accuracy and stability make it an ideal choice for calibration equipment and precision regulators as well.

Linear Technology ensures that the LT1460DCS8-5#PBF meets rigorous standards for performance and reliability, making it a trusted component for engineers and designers looking to build high-precision electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8830 $51.5320
10+ $10.5707 $105.7070
15+ $10.2403 $153.6045
21+ $9.9100 $208.1100
27+ $9.5797 $258.6519
35+ $8.5887 $300.6045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,987 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess