EN
  • EN
  • DE

MCF5270CVM150J

Part No MCF5270CVM150J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MPU ColdFire V2 MCF52xx Processor RISC 32bit 150MHz 196-Pin MAP-BGA Tray / IC MCU 32BIT ROMLESS 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCF527x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor Coldfire V2
Core Size 32-Bit
Speed 150MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 97
Program Memory Type ROMless
RAM Size 64K x 8
Supply Voltage 1.4 V ~ 1.6 V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-LBGA
Manufacturer Package 196-MAPBGA (15x15)
Win Source Part Number 788209-MCF5270CVM150J
Popularity Medium
Supply and Demand Status Limited
Family Name MCF5270
Introduction Date December 16, 2009
ECCN 5A992
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MCF5270CVM150J CAD Model

Description

The NXP MCF5270CVM150J is a high-performance microcontroller that is part of the ColdFire MCF527x family of integrated microprocessors. Designed for industrial control, automation, and networking applications, this microcontroller offers a compelling mix of connectivity, computational power, and cost-effectiveness.

Key Features

  • CPU Core: The MCF5270CVM150J features a ColdFire V2 core that operates at a speed of 150 MHz, providing a balance between power consumption and processing capability.
  • Memory: It comes with integrated memory controllers supporting SDRAM and SRAM, which facilitate quick data access and storage, essential for real-time applications.
  • Connectivity: This microcontroller is equipped with a variety of communication interfaces, including Fast Ethernet Controller, UARTs, I2C, SPI, and CAN modules, making it highly versatile for various communication protocols.
  • Timers and Counters: It includes multiple general-purpose timers, a real-time timer, and a watchdog timer, which are crucial for managing time-sensitive tasks and system integrity.
  • Embedded USB Host/Device Controller: With an on-chip USB controller supporting USB 2.0 Full Speed (12 Mbps), the MCF5270CVM150J simplifies the integration of USB connectivity in embedded systems.
  • Integrated Security: The device features a Random Number Generator (RNG) and supports encryption and decryption algorithms to ensure secure data communications.
  • Power Management: Advanced power management capabilities allow for reduced power consumption during idle or low-activity states, making it suitable for power-sensitive applications.

Applications

The versatility of the MCF5270CVM150J makes it ideal for a wide range of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Appliances
  • Medical Devices
  • Security Systems

With its robust set of features and capabilities, the NXP MCF5270CVM150J microcontroller provides developers with a flexible platform for creating sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess