Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 300MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 056016-TS3V330DR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3V330DR CAD Model

Description

Product Overview: Texas Instruments TS3V330DR

The Texas Instruments TS3V330DR is a high-performance, quad 2-channel CMOS analog switch designed for applications requiring the switching of analog signals. This versatile component is part of TI's extensive switch and multiplexer product line and is ideal for a wide range of applications, including signal gating, multiplexing, and signal routing in consumer, communications, and industrial markets.

Key Features

  • Wide Operating Voltage Range: The TS3V330DR operates over a broad voltage range from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V systems.
  • Low On-State Resistance: With a typical on-state resistance of only 5 ohms, this switch ensures minimal signal distortion and power loss, enhancing overall system efficiency.
  • High Bandwidth: The device supports a bandwidth of up to 300 MHz, allowing it to pass high-speed signals without significant attenuation, making it perfect for video and other high-frequency applications.
  • Bidirectional Signal Flow: The switch channels are bidirectional, offering design flexibility by allowing signals to pass in either direction through the switch.
  • Low Crosstalk and Off-Isolation: These features minimize interference between channels, ensuring signal integrity even in dense circuit configurations.
  • ESD Protection: The TS3V330DR is equipped with robust ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability.

Package and Availability

The TS3V330DR is offered in a compact 16-pin SOIC package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB area without sacrificing performance. The product is available for order directly from Texas Instruments or through authorized distributors, ensuring easy accessibility for designers and manufacturers.

Applications

Due to its high performance and versatility, the TS3V330DR is well-suited for a variety of applications, including:

  • Video signal routing and switching
  • Audio signal processing
  • Data acquisition systems
  • Communication systems
  • Peripheral connectivity for PCs and laptops

With its combination of features, the TS3V330DR from Texas Instruments provides a reliable solution for designers looking to manage analog signals in their electronic systems efficiently.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
ECAD model for ISL54206IRZ
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54206AIRTZ
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
ECAD model for ISL54208IRUZ-T
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54401IRZ
NXP / Nexperia
IC VIDEO MUX/DEMUX 1X2 16SOIC
Need more? Email Us
ECAD model for NX5DV330D,112
Maxim Integrated
IC UMIC 20-WLP
Need more? Email Us
ECAD model for MAX14512EWP+T
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
ECAD model for ISL54400IRZ

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention