EN
  • EN
  • DE

LT1460DCS8-2.5#PBF

Part No LT1460DCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123691-LT1460DCS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460DCS8-2.5#PBF CAD Model

Description

The LT1460DCS8-2.5#PBF is a high-precision voltage reference component manufactured by Linear Technology. This device is a part of the LT1460 series, which is known for its low power consumption and stable voltage output. The LT1460DCS8-2.5#PBF is specifically designed to provide a fixed 2.5V output voltage with an impressive level of accuracy.

Key Features

  • Precision Voltage: The LT1460DCS8-2.5#PBF offers a precision output voltage of 2.5V, making it suitable for high-accuracy applications.
  • Low Power Consumption: With micropower operation, this voltage reference consumes minimal power, thereby extending the life of battery-powered devices.
  • Stability: It provides excellent stability over time and temperature variations, ensuring a reliable performance in a wide range of conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which allows it to function effectively even under low input voltage conditions.
  • Wide Operating Temperature Range: The LT1460DCS8-2.5#PBF is designed to operate over a broad temperature range, making it versatile for different environments.
  • Package: It is available in an 8-lead narrow SOIC package, which is compact and suitable for space-constrained applications.

Applications

The LT1460DCS8-2.5#PBF is ideal for use in various applications that require a stable and precise voltage reference. Some of these applications include:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered equipment
  • Precision regulators
  • Industrial controls

Quality and Reliability

Linear Technology ensures that the LT1460DCS8-2.5#PBF meets high-quality standards, providing reliability and performance that engineers and designers can trust. The device also comes with a lead-free finish, complying with RoHS requirements, which makes it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7095 $58.8380
9+ $12.0693 $108.6237
13+ $11.6922 $151.9986
18+ $11.3150 $203.6700
23+ $10.9378 $251.5694
31+ $9.8063 $303.9953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess