EN
  • EN
  • DE

LT1460CN85

Part No LT1460CN85
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071404-LT1460CN85
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1460CN85 CAD Model

Description

Introducing the LT1460CN8-5 Precision Voltage Reference

The LT1460CN8-5 is a high-quality precision voltage reference component manufactured by Linear Technology, a name trusted by engineers and professionals in the field of electronics for decades. This device is part of the LT1460 series, which is renowned for its stability, accuracy, and reliability, making it an ideal choice for precision applications.

Key Features and Benefits

  • Stable and Accurate: The LT1460CN8-5 offers an impressive output voltage of 5V with a tight initial accuracy of ±0.05% and temperature coefficient of 10ppm/°C guaranteed over the full temperature range. This ensures a consistent and reliable voltage reference under varying conditions.
  • Low Dropout Voltage: With a low dropout voltage, this device continues to perform optimally even with minimal difference between the input voltage and the output voltage, making it highly efficient for systems with tight power supplies.
  • Low Noise: The LT1460CN8-5 boasts an exceptionally low output noise of only 10µVP-P (0.1Hz to 10Hz), which is crucial for sensitive electronic applications where noise can significantly impact performance.
  • Long-Term Stability: Long-term stability is a hallmark of the LT1460 series, and the LT1460CN8-5 is no exception. It ensures that the voltage reference remains consistent over time, providing peace of mind for applications requiring prolonged use.
  • Wide Operating Range: This component can operate over a wide range of temperatures, from -40°C to 85°C, making it versatile for various environments and applications.
  • Package Options: The LT1460CN8-5 is available in an 8-lead PDIP package, which is suitable for through-hole mounting, thus providing flexibility in PCB design and ease of integration into a wide array of electronic systems.

Applications

The precision and reliability of the LT1460CN8-5 make it an excellent choice for use in high-end applications such as precision data conversion, instrumentation, and industrial process controls where accurate voltage references are critical. It is also ideal for battery-powered devices due to its low power consumption and dropout voltage, ensuring extended battery life without compromising performance.

In conclusion, the LT1460CN8-5 from Linear Technology stands out as a superior voltage reference solution for designers and engineers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess