EN
  • EN
  • DE

LT1460CCMS8-2.5#PBF

Part No LT1460CCMS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8MSOP / V-Ref Precision 2.5V 40mA 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V ~ 20 V
Operating Supply Current 165μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780448-LT1460CCMS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460CCMS8-2.5#PBF CAD Model

Description

Product Overview: LT1460CCMS8-2.5#PBF

The LT1460CCMS8-2.5#PBF is a precision, low power, low dropout voltage reference from Linear Technology. This compact component comes in an MSOP-8 package and is designed to provide a stable 2.5V output voltage. It is an ideal solution for high-performance data converters and precision voltage regulation in a wide array of applications, from industrial to automotive systems.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, suitable for various analog circuits requiring a stable voltage reference.
  • Temperature Stability: Excellent temperature stability ensures reliable performance over a wide operating temperature range.
  • Low Dropout Voltage: The device functions with minimal difference between the input and output voltages, making it efficient for low voltage operations.
  • Low Power Consumption: Designed for battery-powered and portable applications, it offers power savings without sacrificing performance.
  • Package: Supplied in a space-saving MSOP-8 package that is suitable for compact PCB layouts.

Applications

The LT1460CCMS8-2.5#PBF is versatile and can be used in a variety of applications such as:

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Portable instrumentation and battery-powered devices
  • Precision current sources
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Linear Technology ensures that the LT1460CCMS8-2.5#PBF meets high-quality standards for performance and reliability. The device is thoroughly tested to comply with the stringent specifications required for industrial and automotive applications, providing designers with confidence in its long-term operation.

Conclusion

The LT1460CCMS8-2.5#PBF from Linear Technology is a robust, precise, and energy-efficient voltage reference that offers a stable 2.5V output, making it an excellent choice for high-precision electronics. Its low dropout voltage and excellent temperature stability make it suitable for a broad range of applications, from portable devices to sophisticated industrial systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess