EN
  • EN
  • DE

LT1460BIS8-2.5#PBF

Part No LT1460BIS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058274-LT1460BIS8-2.5#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LT1460BIS8-2.5#PBF CAD Model

Description

Product Overview: LT1460BIS8-2.5#PBF

The LT1460BIS8-2.5#PBF is a precision low power voltage reference from Linear Technology, renowned for its high-quality and reliable components in the field of analog and power management technology. This particular voltage reference comes in an 8-lead SOIC package and is characterized by its fixed 2.5V output voltage, offering a stable reference for various applications.

Key Features

  • Output Voltage: Fixed at 2.5V, the LT1460 provides a precise reference voltage for ADCs, DACs, and other precision circuitry.
  • Low Power: Designed for battery-powered and energy-efficient applications, this component consumes minimal power, making it ideal for portable devices.
  • High Accuracy: With its tight output voltage tolerance, the LT1460 ensures reliable performance in critical applications where voltage accuracy is paramount.
  • Temperature Stability: The device maintains its accuracy over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Long-Term Stability: The reference voltage remains stable over time, which is crucial for maintaining system calibration and performance.
  • Low Noise: It features low output noise, which is essential for high-precision electronic systems, reducing the risk of signal interference.
  • Package: The 8-lead SOIC package allows for a compact footprint on PCBs, making it suitable for space-constrained applications.

Applications

The LT1460BIS8-2.5#PBF is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Industrial controls
  • Precision power supplies

Quality and Reliability

Linear Technology's commitment to high standards ensures that the LT1460BIS8-2.5#PBF voltage reference is manufactured with the utmost quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, where consistent performance is non-negotiable.

In summary, the LT1460BIS8-2.5#PBF from Linear Technology is a top-tier, fixed voltage reference that offers precision, low power consumption, and high stability, making it a valuable component for designers focused on creating accurate and efficient electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0893 $54.2679
7+ $14.8425 $103.8975
11+ $14.3787 $158.1657
15+ $13.9148 $208.7220
19+ $13.4510 $255.5690
25+ $12.0595 $301.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,970 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess