EN
  • EN
  • DE

LT1430CS8

Part No LT1430CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071397-LT1430CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1430CS8 CAD Model

Description

The LT1430CS8 is a versatile and high-performance switching regulator from Linear Technology, designed to cater to a wide array of power management applications. This regulator is housed in an 8-lead SO package, optimized for space-constrained environments while delivering robust power conversion capabilities.

Key Features

  • Adjustable Output Voltage: The LT1430CS8 allows for an adjustable output voltage, providing the flexibility needed to cater to various voltage requirements of different circuits and applications.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • High Switching Frequency: The device operates at a high switching frequency, which enables the use of smaller external components, thus saving board space and reducing overall system cost.
  • Thermal Protection: The LT1430CS8 includes thermal protection features that safeguard the device from overheating, thereby extending its operational lifespan.
  • Low Dropout Operation: It is capable of low dropout operation, which ensures consistent performance even when the input voltage is close to the output voltage.

Applications

The LT1430CS8 is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Telecommunications Equipment
  • Automotive Systems
  • Battery-Powered Systems
  • Computer Peripherals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1430CS8 is no exception. This switching regulator is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

Summary

The LT1430CS8 from Linear Technology stands out as a high-efficiency switching regulator that combines flexibility, reliability, and compact design. Its ability to work with adjustable output voltages, thermal protection, and high-frequency operation makes it an excellent choice for designers seeking a power management solution that does not compromise on efficiency or space.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess