EN
  • EN
  • DE

LT1413CS8

Part No LT1413CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 2
RoHS Non-Compliant
Win Source Part Number 999493-LT1413CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1413CS8 CAD Model

Description

The LT1413CS8 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, now part of Analog Devices, which is renowned for its precision electronic components. This particular model is well-suited for applications requiring low noise, high speed, and precision in signal conditioning, data acquisition systems, and various control circuits.

Key Features:

  • Precision Performance: The LT1413CS8 boasts a low offset voltage and drift, ensuring accuracy and stability in measurements and signal processing.
  • High Speed: With a slew rate and gain-bandwidth product optimized for fast signal response, this op-amp is capable of handling rapid changes in input signals without sacrificing performance.
  • Low Noise: The device exhibits low voltage noise density, making it an excellent choice for applications where signal integrity is paramount, such as audio and instrumentation.
  • Single-Supply Operation: It is designed to operate with a single power supply, simplifying circuit design and reducing power consumption, while also supporting dual supply voltages for flexible integration into various systems.
  • Compact Package: The LT1413CS8 comes in an 8-lead SOIC package, which is perfect for space-constrained applications while providing adequate thermal performance.

Applications:

The versatility of the LT1413CS8 makes it an excellent choice for a wide range of applications, including:

  • Active filters
  • Fast amplifiers
  • Buffer amplifiers
  • Data acquisition systems
  • Audio electronics
  • Test and measurement equipment

Technical Specifications:

Parameter Value
Supply Voltage (Single) ±2.5V to ±15V
Offset Voltage 500 µV max
Input Noise Voltage 12 nV/√Hz at 1kHz
Slew Rate 2.5 V/µs
Gain Bandwidth Product 7 MHz

For engineers and designers looking for a reliable and precise operational amplifier, the LT1413CS8 from Linear Technology is a top-tier choice that combines performance, efficiency, and versatility in a compact package.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess