EN
  • EN
  • DE

LT1413ACN8#PBF

Part No LT1413ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 950KHZ 8DIP / Op Amp Dual Precision Amplifier ±22V/44V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 950kHz
Current - Input Bias 8nA
Voltage - Input Offset 75μV
Operating Supply Current 350μA
Dual Supply Voltage (±) 2.85 V ~ 36 V, ±1.425 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780438-LT1413ACN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1413
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1413ACN8#PBF CAD Model

Description

The LT1413ACN8#PBF from Linear Technology is a precision operational amplifier that delivers high performance with a combination of low noise, high speed, and precision input specifications. This op-amp is ideally suited for a wide range of applications, including medical instrumentation, data acquisition systems, and high-end audio equipment.

Key Features

  • Low Offset Voltage: The LT1413ACN8#PBF boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it perfect for precision applications.
  • Low Noise: With its low noise characteristics, this op-amp minimizes additional signal distortion, providing a clean amplification that is crucial for sensitive electronics and audio fidelity.
  • High Gain Bandwidth: The device offers a high gain bandwidth product, enabling it to handle a broad range of frequencies without compromising the integrity of the signal.
  • Single-Supply Operation: It is capable of operating with a single supply, simplifying the power design in many circuit configurations.
  • Robust Temperature Performance: The LT1413ACN8#PBF operates effectively over a wide temperature range, ensuring reliable performance in varying environmental conditions.

Product Specifications

Parameter Value
Supply Voltage (V+) ±15V
Input Offset Voltage 75 µV Max
Input Bias Current 65 nA Max
Input Noise Voltage 0.85 µV/√Hz Typ at 1kHz
Gain Bandwidth Product 7.2 MHz Typ

The LT1413ACN8#PBF is packaged in an 8-lead PDIP, providing ease of integration into both prototyping and production environments. With its combination of precision, low noise, and high-speed operation, the LT1413ACN8#PBF from Linear Technology stands out as an exceptional choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess