EN
  • EN
  • DE

LT1366IS8

Part No LT1366IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071389-LT1366IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1366IS8 CAD Model

Description

Product Overview: LT1366IS8

The LT1366IS8 is a high-performance dual operational amplifier (op-amp) produced by Linear Technology, a company renowned for its precision electronic components. This op-amp is designed to offer a perfect blend of speed and precision, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Speed: The LT1366IS8 boasts a slew rate of 10V/µs, ensuring rapid response times in fast signal processing applications.
  • Low Noise: With a low noise figure, this op-amp minimizes interference and distortion, delivering clear and accurate signal amplification.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances measurement accuracy and system performance.
  • Wide Bandwidth: A wide gain bandwidth of 20MHz allows the LT1366IS8 to handle a broad range of frequencies without compromising signal integrity.
  • Operational Stability: Designed for stability, it can operate with capacitive loads up to 1000pF, making it versatile for various circuit configurations.

Electrical Specifications

Parameter Value
Supply Voltage (±V) 2.5 to ±15
Input Offset Voltage (mV) 0.8
Input Bias Current (nA) 65
Operating Temperature Range (°C) -40 to 85

Package and Quality

The LT1366IS8 is housed in an 8-lead SOIC package, which is compact and suitable for surface-mount technology, allowing for efficient use of PCB space. Linear Technology ensures that each unit meets rigorous quality standards, providing reliable performance even in challenging environments.

Applications

This op-amp is highly adaptable and can be used in a variety of applications, such as:

  • Active filters
  • Fast amplifiers
  • Buffer amplifiers
  • Integrators or differentiators
  • Audio and video signal processing

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess