EN
  • EN
  • DE

LT1366CS8#TRPBF

Part No LT1366CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 400KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 400kHz
Current - Input Bias 10nA
Voltage - Input Offset 200μV
Operating Supply Current 370μA
Channel Output Current 75mA
Supply Voltage - Operating 1.8 V to 30 V, ±0.9 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 142381-LT1366CS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1366CS8#TRPBF CAD Model

Description

Product Overview: LT1366CS8#TRPBF

The LT1366CS8#TRPBF is a high-performance, precision operational amplifier (op-amp) manufactured by Linear Technology, which is now part of Analog Devices. This particular component is known for its outstanding linearity and low noise, making it an excellent choice for a wide range of applications that require high-fidelity signal processing and conditioning.

Key Features

  • Wide Operating Voltage Range: The LT1366CS8#TRPBF can operate on supply voltages ranging from ±2.5V to ±15V, offering flexibility for various circuit designs and applications.
  • High Output Drive Capability: This op-amp has the ability to drive heavy loads, which is essential for applications that require high output current.
  • Low Distortion: It boasts exceptionally low harmonic distortion, making it ideal for audio and other precision signal processing tasks.
  • Low Noise Performance: The device exhibits low noise characteristics, ensuring signal integrity in sensitive applications.
  • High Speed: With a slew rate of typically 2.8V/μs and a gain bandwidth product of 20MHz, the LT1366CS8#TRPBF is suitable for high-speed amplification tasks.

Applications

The versatility of the LT1366CS8#TRPBF allows it to be used in a variety of applications, including but not limited to:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and integrators
  • Test and measurement instrumentation
  • Professional audio and studio equipment

Package and Quality

The LT1366CS8#TRPBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in modern electronic circuitry for its compact footprint. The product is also available in tape and reel packaging, denoted by the "TRPBF" suffix, which facilitates automated assembly processes and is ideal for high-volume production.

Linear Technology ensures that their products meet rigorous quality standards, and the LT1366CS8#TRPBF is no exception. It is designed for robust performance in demanding environments, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3420 $57.3680
9+ $11.7678 $105.9102
14+ $11.4000 $159.6000
19+ $11.0323 $209.6137
24+ $10.6646 $255.9504
32+ $9.5613 $305.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess