EN
  • EN
  • DE

LT1363CS8#PBF

Part No LT1363CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 70MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
Gain Bandwidth Product (GBP) 70MHz
Current - Input Bias 600nA
Voltage - Input Offset 500μV
Operating Supply Current 6.3mA
Channel Output Current 60mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 106202-LT1363CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1363CS8#PBF CAD Model

Description

Product Overview: LT1363CS8#PBF from Linear Technology

The LT1363CS8#PBF is a high-speed, high-performance operational amplifier from Linear Technology, now part of Analog Devices, designed to bring a new level of speed and dynamic performance to a wide range of applications. This operational amplifier stands out for its exceptional slew rate, bandwidth, and low distortion characteristics, making it an ideal choice for video and audio processing, telecommunications, and any application requiring high-speed signal conditioning.

Key Features

  • High Slew Rate: With a slew rate of 1000V/µs, the LT1363CS8#PBF ensures rapid response to input signal changes, which is critical for high-frequency applications.
  • Wide Bandwidth: The device offers a gain bandwidth product of 70MHz, providing ample bandwidth for processing high-speed signals without significant attenuation or phase shift.
  • Low Distortion: The operational amplifier features very low harmonic distortion, making it suitable for high-fidelity audio signal amplification and precise measurement instruments.
  • Single or Dual Supply Operation: It can operate from a single supply of 4.5V to 36V or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Robust Output Drive: The LT1363CS8#PBF can drive a 500Ω load to ±10V on ±15V supplies, allowing it to handle a wide range of load conditions.

Applications

  • Video Amplifiers
  • High-Speed Data Acquisition
  • Cable Drivers
  • Audio Processing
  • Active Filters
  • Fast Amplifiers
  • Telecommunications Systems

The LT1363CS8#PBF is housed in an 8-lead SOIC package, which provides a compact footprint while offering adequate thermal performance. Its robust design ensures reliability and longevity in demanding environments, while its technical specifications make it a top-tier choice for designers looking to optimize signal integrity and overall system performance.

With its combination of speed, precision, and versatility, the LT1363CS8#PBF operational amplifier from Linear Technology is a valuable asset for any high-performance electronic design.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess