EN
  • EN
  • DE

LT1355CN8#PBF

Part No LT1355CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 12MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072260-LT1355CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1355CN8#PBF CAD Model

Description

Product Overview: LT1355CN8#PBF

The LT1355CN8#PBF is a high-performance, low-power dual operational amplifier from Linear Technology, designed to offer a perfect balance between speed and power efficiency. This op-amp is housed in an 8-lead PDIP package, ensuring ease of integration into a wide variety of electronic circuits. It is a popular choice for applications requiring a combination of fast settling time, low input bias currents, and low power consumption.

Key Features

  • High Speed: The LT1355CN8#PBF boasts a gain-bandwidth product of 12MHz and a slew rate of 13V/μs, making it ideal for fast signal processing applications.
  • Low Distortion: With its low harmonic distortion, this operational amplifier is well-suited for audio and other high-fidelity applications.
  • Single-Supply Operation: It can operate from a single 4.5V to 36V supply or from dual ±2.25V to ±18V supplies, providing flexibility in various circuit configurations.
  • Low Noise: The device features a low input voltage noise of 9nV/√Hz at 1kHz, which is beneficial for sensitive signal processing.
  • Low Power: With a quiescent current of just 1.1mA per amplifier, the LT1355CN8#PBF is an excellent choice for battery-powered devices and other power-sensitive applications.

Applications

The LT1355CN8#PBF operational amplifier is versatile and can be used in a variety of applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Audio Electronics
  • Test Equipment
  • Signal Conditioning
  • Driver for A/D Converters

This product is part of Linear Technology's commitment to providing high-quality, reliable components for precision electronics. The LT1355CN8#PBF is RoHS compliant and is designed for extended operational life, making it a dependable choice for mission-critical applications in industrial, medical, and commercial products. Whether you're designing a high-speed data interface or a low-noise audio amplifier, the LT1355CN8#PBF offers the performance and durability you need.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5756 $60.6048
19+ $6.2162 $118.1078
29+ $6.0210 $174.6090
40+ $5.8270 $233.0800
52+ $5.6329 $292.9108
69+ $5.0508 $348.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess