EN
  • EN
  • DE

LT1332CN

Part No LT1332CN
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Wide Supply Range Low Power RS232 Transceiver with 12V VPP Output for Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205504-LT1332CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1332CN CAD Model

Description

Introducing the LT1332CN: A Robust Multi-Protocol Transceiver from Linear Technology

The LT1332CN, crafted by the renowned Linear Technology, is a versatile and high-performance multi-protocol transceiver designed to cater to a variety of communication standards. This exceptional component is ideal for systems that require reliable data transmission with high-speed capabilities. The LT1332CN is engineered to operate seamlessly with protocols such as RS232, RS485, and RS422, making it a perfect fit for industrial, networking, and telecommunication applications.

Key Features of the LT1332CN

  • Multi-Protocol Support: The LT1332CN is capable of interfacing with RS232, RS485, and RS422 standards, offering flexibility in design and application.
  • Dual Driver/Receiver Pairs: It includes two driver/receiver pairs that can be configured for RS232 or RS485/RS422 operations, providing adaptability for various communication needs.
  • High Data Rates: With the ability to support data rates up to 120 Kbps for RS232 and 2.5 Mbps for RS485/RS422, the LT1332CN ensures efficient and swift data transfer.
  • Integrated Protection: The device comes with built-in protection features, including over-temperature protection and short-circuit protection for both the driver and receiver inputs/outputs.
  • Low Power Shutdown: It offers a low power shutdown mode, which significantly reduces power consumption when the transceiver is not in active use.

Applications and Usage

The LT1332CN is an ideal solution for a range of applications that require robust and reliable data communication. Its multi-protocol capability makes it suitable for:

  • Industrial control systems
  • Network equipment
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Telecommunication infrastructure

With its durable design and superior performance, the LT1332CN transceiver from Linear Technology stands out as a top choice for designers and engineers looking to implement a multi-protocol interface in their systems. Whether it's for mission-critical industrial environments or high-speed data communication networks, the LT1332CN provides the reliability and flexibility needed to maintain seamless operations.

For detailed specifications, application notes, and further information, it is recommended to consult the LT1332CN datasheet and Linear Technology's technical support resources.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess