EN
  • EN
  • DE

LT1319CS

Part No LT1319CS
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Description Multiple Modulation Standard Infrared Receiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 93405-LT1319CS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1319CS CAD Model

Description

The LT1319CS is a highly efficient, compact, and versatile step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide array of portable and space-constrained applications. This device is renowned for its ability to maintain a stable output voltage from a varying input supply, making it an ideal choice for battery-powered devices and systems that require a consistent voltage level.

Key Features

  • Wide Input Voltage Range: The LT1319CS operates from an input voltage range of 2.8V to 8V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 7.3V to 34V, providing flexibility for different circuit requirements.
  • High Efficiency: With efficiencies up to 88%, this converter minimizes power loss and extends battery life in portable devices.
  • Low Quiescent Current: The LT1319CS features a low quiescent current of 110µA, which is crucial for battery-powered applications where power conservation is a priority.
  • Simple External Components: The device requires only a single inductor, a diode, and two capacitors for a complete step-up switching regulator solution, simplifying design and reducing board space.
  • Stable Operation: It includes an internal 1.5A switch and does not require external compensation, ensuring stable operation even with high step-up ratios.

Applications

The LT1319CS is particularly well-suited for applications such as:

  • Portable Electronics
  • GPS Devices
  • Medical Devices
  • Wireless Communications
  • Handheld Instruments

Design Advantages

Engineers favor the LT1319CS for its ease of use and design flexibility. Its small footprint in the 16-pin narrow SO package allows for compact circuit designs. Additionally, the device's Burst Mode® operation significantly reduces ripple noise, making it ideal for noise-sensitive applications.

Overall, the LT1319CS from Linear Technology is a reliable and efficient solution for designers looking to implement a step-up voltage regulator in their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $6.0684
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $3.5981

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0678 $60.8136
28+ $4.1582 $116.4296
44+ $4.0282 $177.2408
60+ $3.8983 $233.8980
77+ $3.7683 $290.1591
103+ $3.3785 $347.9855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess