The LT1265CS33 is a 5A, 3.3V Low Dropout Regulator (LDO) manufactured by Linear Technology (now Analog Devices). It is designed to provide a stable and regulated 3.3V output voltage with a high current capacity, making it suitable for applications requiring a low dropout voltage and efficient power conversion. Its low dropout performance allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage.
Applications
- Microprocessor and microcontroller power supplies
- Post-regulation for switching power supplies
- Battery-powered systems
- High-efficiency linear regulators
- Power management in portable devices
Features
- Output Voltage: 3.3V
- Output Current: Up to 5A
- Low Dropout Voltage: Typically 0.5V at 5A
- Adjustable Output Voltage with External Resistors
- Overcurrent and Overtemperature Protection
- Stable with Low ESR Ceramic Capacitors
Benefits
- Provides a stable and regulated 3.3V DC output with high current capability.
- Ensures efficient power conversion with its low dropout voltage, prolonging battery life in portable applications.
- Offers adjustable output voltage for flexibility in different applications.
- Protects against overcurrent and overtemperature conditions, enhancing system reliability.
- Stable operation with low ESR ceramic capacitors reduces the need for bulky electrolytic capacitors.
Additional Details
The LT1265CS33 typically comes in a surface-mount package. It requires external capacitors for stable operation. The device's protection features ensure safe and reliable operation under various conditions. The adjustable output voltage feature allows users to fine-tune the output voltage by using external resistors. The device operates over a wide temperature range. The ability to operate with low ESR ceramic capacitors is a key feature, enabling smaller and more efficient power supply designs.