EN
  • EN
  • DE

LT1246CS8#PBF

Part No LT1246CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 100%
Frequency - Switching Up to 1MHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 136103-LT1246CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1246CS8#PBF CAD Model

Description

Product Overview: LT1246CS8#PBF

The LT1246CS8#PBF is a high-performance pulse width modulation (PWM) controller from Linear Technology, designed to cater to a wide range of power supply applications. This versatile component is housed in an 8-lead SO package, ensuring a compact footprint for space-constrained designs. The LT1246CS8#PBF offers an optimal solution for those seeking efficient control over their power supply circuits, providing both precision and reliability.

Key Features

  • High-Frequency Operation: The LT1246CS8#PBF can operate at frequencies up to 500kHz, allowing for smaller component sizes and faster response times.
  • Low Start-Up Current: This PWM controller requires a minimal start-up current of just 100µA, making it an energy-efficient choice for battery-powered applications.
  • Wide Input Voltage Range: It is designed to handle a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • High Current Drive Capability: The output drivers of the LT1246CS8#PBF can source or sink up to 200mA, making it suitable for driving power MOSFETs directly.
  • Adjustable Dead-Time Control: This feature allows for fine-tuning of the switching transitions, optimizing the performance and efficiency of the power supply.

Applications

The LT1246CS8#PBF is ideal for a multitude of applications, including but not limited to:

  • DC/DC Converters
  • Off-Line Power Supplies
  • Switching Regulators
  • Motor Control Systems
  • Battery Chargers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1246CS8#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications. With overvoltage protection and undervoltage lockout, the LT1246CS8#PBF provides additional layers of safety for your power management system.

Conclusion

Whether you're designing a sophisticated power supply for industrial equipment or a compact and efficient charger for portable devices, the LT1246CS8#PBF from Linear Technology is a smart choice. Its combination of high-frequency operation, low power consumption, and robust drive capability makes it a versatile and reliable PWM controller for your power management needs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess