Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 780334-LT1236AILS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1236LS8
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236AILS8-5#PBF CAD Model

Description

LT1236AILS8-5#PBF Precision Voltage Reference

The LT1236AILS8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This precision voltage reference stands out for its stability and low noise, making it an excellent choice for high-end instrumentation, A/D and D/A converters, and general-purpose references in a wide array of applications.

Key Features

  • Output Voltage: The LT1236AILS8-5#PBF provides a fixed output voltage of 5V, suitable for many standard applications.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.05%, ensuring reliable and consistent performance.
  • Temperature Coefficient: The component has a very low temperature coefficient of 10ppm/°C max, which guarantees stable output across a wide temperature range.
  • Low Noise: With just 1.0µVP-P of output noise (0.1Hz to 10Hz), it provides a clean reference signal, vital for sensitive electronics.
  • Long-Term Stability: The LT1236AILS8-5#PBF offers excellent long-term stability of less than 20ppm typical for 10,000 hours, making it a reliable choice for applications requiring consistent performance over time.
  • Dropout Voltage: The component operates with a low dropout voltage, ensuring functionality even with minimal difference between the input voltage and the output voltage.

Applications

  • Precision Data Converters
  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Test Equipment
  • Battery-Powered Devices
  • Industrial Controls

The LT1236AILS8-5#PBF is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a versatile choice for a variety of electronic systems. With its combination of precision, stability, and low noise, the LT1236AILS8-5#PBF from Linear Technology is an indispensable component for ensuring the accuracy and reliability of your electronic designs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.1100
ECAD model for SC431LC5SK-1
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $1.7098
ECAD model for SC431LCSK-1TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23-5
Need more? Email Us
ECAD model for SC4431CSK-1TR
Semtech Corporation
Need more? Email Us
ECAD model for SC431CK-1.TR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Analog Devices Inc.
High Precision Voltage Reference
Need more? Email Us
ECAD model for AD588BQ
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 2.5V TO92-3
Lowest to $0.8411
ECAD model for LM4040C25ILP

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention